Panasonic Chip Resistor - Surface Mount ERJ-UP3J823V

Description
RES 82K OHM 5% 1/4W 0603
Datasheet
Description
RES 82K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J823V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J823V
Chip Resistor - Surface Mount ERJ-UP3J823V
RES 82K OHM 5% 1/4W 0603

RES 82K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3160
Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3160
RES, 82K, 5%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 82K, 5%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3159
Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3159
RES, 82K, 5%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 82K, 5%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J823V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J823V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J823V
RES 82K OHM 5% 1/4W 0603

RES 82K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-UP3J823V 68AH3160 ERJ-UP3J823V
Product Name Chip Resistor - Surface Mount Res, 82K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers