Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J820V

Description
RES 82 OHM 5% 1/4W 0603
Datasheet
Description
RES 82 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J820V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J820V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J820V
RES 82 OHM 5% 1/4W 0603

RES 82 OHM 5% 1/4W 0603

Supplier's Site
Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3158
Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3158
RES, 82R, 5%, 0.25W, 0603, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 82R, 5%, 0.25W, 0603, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2041
Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2041
RES, 82R, 5%, 0.25W, 0603, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 82R, 5%, 0.25W, 0603, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J820V 68AH3158
Product Name Resistors - Chip Resistor - Surface Mount Res, 82R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details