Panasonic Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J561V

Description
RES, 560R, 5%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 560R, 5%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2024
Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2024
RES, 560R, 5%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 560R, 5%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3139
Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3139
RES, 560R, 5%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 560R, 5%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2024
Product Name Res, 560R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details