Panasonic Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J511V

Description
RES, 510R, 5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 510R, 5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3132
Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3132
RES, 510R, 5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 510R, 5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2022
Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2022
RES, 510R, 5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 510R, 5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3132
Product Name Res, 510R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details