Panasonic Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J471V

Description
RES, 470R, 5%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1023
Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1023
RES, 470R, 5%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 5%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2018
Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2018
RES, 470R, 5%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 5%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1023
Product Name Res, 470R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details