Panasonic Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J392V

Description
RES, 3K9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2008
Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2008
RES, 3K9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2007
Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2007
RES, 3K9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J392V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J392V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J392V
RES 3.9K OHM 5% 1/4W 0603

RES 3.9K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2008 ERJ-UP3J392V
Product Name Res, 3K9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details