Panasonic Chip Resistor - Surface Mount ERJ-UP3J360V

Description
RES 36 OHM 5% 1/4W 0603
Datasheet
Description
RES 36 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J360V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J360V
Chip Resistor - Surface Mount ERJ-UP3J360V
RES 36 OHM 5% 1/4W 0603

RES 36 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2002
Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2002
RES, 36R, 5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 36R, 5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3113
Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3113
RES, 36R, 5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 36R, 5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J360V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J360V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J360V
RES 36 OHM 5% 1/4W 0603

RES 36 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-UP3J360V 68AH2002 ERJ-UP3J360V
Product Name Chip Resistor - Surface Mount Res, 36R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers