Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J300V

Description
RES 30 OHM 5% 1/4W 0603
Datasheet
Description
RES 30 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J300V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J300V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J300V
RES 30 OHM 5% 1/4W 0603

RES 30 OHM 5% 1/4W 0603

Supplier's Site
Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3101
Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3101
RES, 30R, 5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 30R, 5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1998
Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1998
RES, 30R, 5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 30R, 5%, 0.25W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J300V 68AH3101
Product Name Resistors - Chip Resistor - Surface Mount Res, 30R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details