RES, 2R7, 5%, 0.25W, 0603, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
RES, 2R7, 5%, 0.25W, 0603, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
RES 2.7 OHM 5% 1/4W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AH3082 | ERJ-UP3J2R7V |
| Product Name | Res, 2R7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 2.7 ohms | 2.7 ohms |
| Tolerance | 5 +/- % | 5 +/- % |