Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J2R4V

Description
RES 2.4 OHM 5% 1/4W 0603
Datasheet
Description
RES 2.4 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J2R4V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J2R4V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J2R4V
RES 2.4 OHM 5% 1/4W 0603

RES 2.4 OHM 5% 1/4W 0603

Supplier's Site
Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3081
Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3081
RES, 2R4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1980
Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1980
RES, 2R4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J2R4V 68AH3081
Product Name Resistors - Chip Resistor - Surface Mount Res, 2R4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details