RES, 270K, 5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 270K, 5%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 270K OHM 5% 1/4W 0603
RES 270K OHM 5% 1/4W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 68AH1995 | ERJ-UP3J274V | ERJ-UP3J274V |
| Product Name | Res, 270K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Resistance Range | 270000 ohms | 270000 ohms | 270000 ohms |