Panasonic Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J273V

Description
RES, 27K, 5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3094
Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3094
RES, 27K, 5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 27K, 5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3095
Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3095
RES, 27K, 5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 27K, 5%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J273V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J273V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J273V
RES 27K OHM 5% 1/4W 0603

RES 27K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH3094 ERJ-UP3J273V
Product Name Res, 27K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 27000 ohms 27000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details