Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J242V

Description
RES 2.4K OHM 5% 1/4W 0603
Datasheet
Description
RES 2.4K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J242V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J242V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J242V
RES 2.4K OHM 5% 1/4W 0603

RES 2.4K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J242V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J242V
Chip Resistor - Surface Mount ERJ-UP3J242V
RES 2.4K OHM 5% 1/4W 0603

RES 2.4K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1990
Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1990
RES, 2K4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3091
Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3091
RES, 2K4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K4, 5%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J242V ERJ-UP3J242V 68AH1990
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K4, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 158339 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details