Panasonic Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J1R2V

Description
RES, 1R2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1R2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1948
Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1948
RES, 1R2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3037
Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3037
RES, 1R2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J1R2V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J1R2V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J1R2V
RES 1.2 OHM 5% 1/4W 0603

RES 1.2 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH1948 ERJ-UP3J1R2V
Product Name Res, 1R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details