Panasonic Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J184V

Description
RES, 180K, 5%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 180K, 5%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1977
Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1977
RES, 180K, 5%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 180K, 5%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3079
Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3079
RES, 180K, 5%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 180K, 5%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J184V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J184V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J184V
RES 180K OHM 5% 1/4W 0603

RES 180K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J184V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J184V
Chip Resistor - Surface Mount ERJ-UP3J184V
RES 180K OHM 5% 1/4W 0603

RES 180K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 68AH1977 ERJ-UP3J184V ERJ-UP3J184V
Product Name Res, 180K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details