Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J180V

Description
RES 18 OHM 5% 1/4W 0603
Datasheet
Description
RES 18 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J180V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J180V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J180V
RES 18 OHM 5% 1/4W 0603

RES 18 OHM 5% 1/4W 0603

Supplier's Site
Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1973
Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1973
RES, 18R, 5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 18R, 5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1974
Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1974
RES, 18R, 5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 18R, 5%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J180V 68AH1973
Product Name Resistors - Chip Resistor - Surface Mount Res, 18R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details