Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J111V

Description
RES 110 OHM 5% 1/4W 0603
Datasheet
Description
RES 110 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J111V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J111V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J111V
RES 110 OHM 5% 1/4W 0603

RES 110 OHM 5% 1/4W 0603

Supplier's Site
Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1957
Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1957
RES, 110R, 5%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 110R, 5%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3050
Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3050
RES, 110R, 5%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 110R, 5%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J111V 68AH1957
Product Name Resistors - Chip Resistor - Surface Mount Res, 110R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details