Panasonic Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J103V

Description
RES, 10K, 5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3044
Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3044
RES, 10K, 5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3043
Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3043
RES, 10K, 5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3044
Product Name Res, 10K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details