Panasonic Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J101V

Description
RES, 100R, 5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3041
Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3041
RES, 100R, 5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1955
Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1955
RES, 100R, 5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3041
Product Name Res, 100R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details