Panasonic Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9760V

Description
RES, 976R, 1%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 976R, 1%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0976
Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0976
RES, 976R, 1%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 976R, 1%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1945
Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1945
RES, 976R, 1%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 976R, 1%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0976
Product Name Res, 976R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details