Panasonic Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9533V

Description
RES, 953K, 1%, 0.25W, 0603, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 953K, 1%, 0.25W, 0603, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1943
Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1943
RES, 953K, 1%, 0.25W, 0603, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953K, 1%, 0.25W, 0603, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3030
Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3030
RES, 953K, 1%, 0.25W, 0603, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953K, 1%, 0.25W, 0603, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1943
Product Name Res, 953K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 953000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers