Panasonic Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F93R1V

Description
RES, 93R1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 93R1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1937
Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1937
RES, 93R1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93R1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1938
Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1938
RES, 93R1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93R1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1937
Product Name Res, 93R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details