Panasonic Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9100V

Description
RES, 910R, 1%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 910R, 1%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0970
Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0970
RES, 910R, 1%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 910R, 1%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1934
Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1934
RES, 910R, 1%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 910R, 1%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0970
Product Name Res, 910R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details