Panasonic Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F82R5V

Description
RES, 82R5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 82R5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1913
Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1913
RES, 82R5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82R5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0959
Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0959
RES, 82R5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82R5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1913
Product Name Res, 82R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details