Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F8203V

Description
RES 820K OHM 1% 1/4W 0603
Datasheet
Description
RES 820K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F8203V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F8203V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F8203V
RES 820K OHM 1% 1/4W 0603

RES 820K OHM 1% 1/4W 0603

Supplier's Site
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0960
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0960
RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2995
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2995
RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F8203V 68AH0960
Product Name Resistors - Chip Resistor - Surface Mount Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details