Panasonic Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F78R7V

Description
RES, 78R7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1903
Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1903
RES, 78R7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1902
Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1902
RES, 78R7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1903
Product Name Res, 78R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers