Panasonic Chip Resistor - Surface Mount ERJ-UP3F7870V

Description
RES 787 OHM 1% 1.4W 0603
Datasheet
Description
RES 787 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F7870V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F7870V
Chip Resistor - Surface Mount ERJ-UP3F7870V
RES 787 OHM 1% 1.4W 0603

RES 787 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1904
Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1904
RES, 787R, 1%, 0.25W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 787R, 1%, 0.25W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2983
Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2983
RES, 787R, 1%, 0.25W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 787R, 1%, 0.25W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F7870V 68AH1904
Product Name Chip Resistor - Surface Mount Res, 787R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details