Panasonic Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7682V

Description
RES, 76K8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2982
Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2982
RES, 76K8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2981
Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2981
RES, 76K8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2982
Product Name Res, 76K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers