Panasonic Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F73R2V

Description
RES, 73R2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1888
Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1888
RES, 73R2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0951
Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0951
RES, 73R2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1888
Product Name Res, 73R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details