Panasonic Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7323V

Description
RES, 732K, 1%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732K, 1%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2976
Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2976
RES, 732K, 1%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 1%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2977
Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2977
RES, 732K, 1%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 1%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2976
Product Name Res, 732K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details