Panasonic Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6983V

Description
RES, 698K, 1%, 0.25W, 0603, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 698K, 1%, 0.25W, 0603, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0948
Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0948
RES, 698K, 1%, 0.25W, 0603, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 698K, 1%, 0.25W, 0603, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0949
Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0949
RES, 698K, 1%, 0.25W, 0603, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 698K, 1%, 0.25W, 0603, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0948
Product Name Res, 698K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 698000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details