Panasonic Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6811V

Description
RES, 6K81, 1%, 0.25W, 0603, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 1%, 0.25W, 0603, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1879
Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1879
RES, 6K81, 1%, 0.25W, 0603, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 1%, 0.25W, 0603, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2961
Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2961
RES, 6K81, 1%, 0.25W, 0603, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 1%, 0.25W, 0603, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F6811V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F6811V
Chip Resistor - Surface Mount ERJ-UP3F6811V
RES 6.81K OHM 1% 1.4W 0603

RES 6.81K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1879 ERJ-UP3F6811V
Product Name Res, 6K81, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6810 ohms 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers