Panasonic Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6810V

Description
RES, 681R, 1%, 0.25W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 681R, 1%, 0.25W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1878
Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1878
RES, 681R, 1%, 0.25W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 681R, 1%, 0.25W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2960
Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2960
RES, 681R, 1%, 0.25W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 681R, 1%, 0.25W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1878
Product Name Res, 681R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers