Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F6802V

Description
RES 68K OHM 1% 1/4W 0603
Datasheet
Description
RES 68K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F6802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F6802V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F6802V
RES 68K OHM 1% 1/4W 0603

RES 68K OHM 1% 1/4W 0603

Supplier's Site
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2958
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2958
RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2957
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2957
RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F6802V 68AH2958
Product Name Resistors - Chip Resistor - Surface Mount Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details