Panasonic Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6652V

Description
RES, 66K5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1872
Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1872
RES, 66K5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0943
Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0943
RES, 66K5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F6652V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F6652V
Chip Resistor - Surface Mount ERJ-UP3F6652V
RES 66.5K OHM 1% 1.4W 0603

RES 66.5K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1872 ERJ-UP3F6652V
Product Name Res, 66K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 66500 ohms 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details