Panasonic Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F64R9V

Description
RES, 64R9, 1%, 0.25W, 0603, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 1%, 0.25W, 0603, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0939
Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0939
RES, 64R9, 1%, 0.25W, 0603, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 1%, 0.25W, 0603, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1865
Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1865
RES, 64R9, 1%, 0.25W, 0603, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 1%, 0.25W, 0603, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0939
Product Name Res, 64R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details