Panasonic Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6203V

Description
RES, 620K, 1%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 620K, 1%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2943
Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2943
RES, 620K, 1%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620K, 1%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2944
Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2944
RES, 620K, 1%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620K, 1%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F6203V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F6203V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F6203V
RES 620K OHM 1% 1/4W 0603

RES 620K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2943 ERJ-UP3F6203V
Product Name Res, 620K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 620000 ohms 620000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2262FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers