Panasonic Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6202V

Description
RES, 62K, 1%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 1%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2942
Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2942
RES, 62K, 1%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 62K, 1%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1859
Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1859
RES, 62K, 1%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 62K, 1%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F6202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F6202V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F6202V
RES 62K OHM 1% 1/4W 0603

RES 62K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2942 ERJ-UP3F6202V
Product Name Res, 62K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details