Panasonic Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5761V

Description
RES, 5K76, 1%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 1%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2925
Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2925
RES, 5K76, 1%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 1%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2926
Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2926
RES, 5K76, 1%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 1%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F5761V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F5761V
Chip Resistor - Surface Mount ERJ-UP3F5761V
RES 5.76K OHM 1% 1.4W 0603

RES 5.76K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2925 ERJ-UP3F5761V
Product Name Res, 5K76, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5760 ohms 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details