Panasonic Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5621V

Description
RES, 5K62, 1%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 1%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2922
Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2922
RES, 5K62, 1%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 1%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1839
Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1839
RES, 5K62, 1%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 1%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2922
Product Name Res, 5K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details