Panasonic Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5602V

Description
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2920
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2920
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1836
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1836
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2920
Product Name Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details