Panasonic Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F54R9V

Description
RES, 54R9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2914
Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2914
RES, 54R9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1827
Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1827
RES, 54R9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2914
Product Name Res, 54R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details