Panasonic Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5361V

Description
RES, 5K36, 1%, 0.25W, 0603, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 1%, 0.25W, 0603, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1825
Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1825
RES, 5K36, 1%, 0.25W, 0603, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K36, 1%, 0.25W, 0603, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1824
Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1824
RES, 5K36, 1%, 0.25W, 0603, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K36, 1%, 0.25W, 0603, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F5361V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F5361V
Chip Resistor - Surface Mount ERJ-UP3F5361V
RES 5.36K OHM 1% 1.4W 0603

RES 5.36K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1825 ERJ-UP3F5361V
Product Name Res, 5K36, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5360 ohms 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details