Panasonic Chip Resistor - Surface Mount ERJ-UP3F5231V

Description
RES 5.23K OHM 1% 1.4W 0603
Datasheet
Description
RES 5.23K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F5231V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F5231V
Chip Resistor - Surface Mount ERJ-UP3F5231V
RES 5.23K OHM 1% 1.4W 0603

RES 5.23K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1818
Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1818
RES, 5K23, 1%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 1%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0917
Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0917
RES, 5K23, 1%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 1%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F5231V 68AH1818
Product Name Chip Resistor - Surface Mount Res, 5K23, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5230 ohms 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details