Panasonic Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5112V

Description
RES, 51K1, 1%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 1%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2906
Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2906
RES, 51K1, 1%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 1%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1815
Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1815
RES, 51K1, 1%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 1%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2906
Product Name Res, 51K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details