Panasonic Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4532V

Description
RES, 45K3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1784
Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1784
RES, 45K3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2879
Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2879
RES, 45K3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F4532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F4532V
Chip Resistor - Surface Mount ERJ-UP3F4532V
RES 45.3K OHM 1% 1.4W 0603

RES 45.3K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1784 ERJ-UP3F4532V
Product Name Res, 45K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45300 ohms 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details