Panasonic Chip Resistor - Surface Mount ERJ-UP3F4223V

Description
RES 422K OHM 1% 1.4W 0603
Datasheet
Description
RES 422K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F4223V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F4223V
Chip Resistor - Surface Mount ERJ-UP3F4223V
RES 422K OHM 1% 1.4W 0603

RES 422K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1771
Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1771
RES, 422K, 1%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422K, 1%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2862
Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2862
RES, 422K, 1%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422K, 1%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F4223V 68AH1771
Product Name Chip Resistor - Surface Mount Res, 422K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 422000 ohms 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details