Panasonic Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4221V

Description
RES, 4K22, 1%, 0.25W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 1%, 0.25W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1770
Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1770
RES, 4K22, 1%, 0.25W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 1%, 0.25W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2861
Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2861
RES, 4K22, 1%, 0.25W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 1%, 0.25W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1770
Product Name Res, 4K22, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers