Panasonic Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4120V

Description
RES, 412R, 1%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 412R, 1%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0892
Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0892
RES, 412R, 1%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 412R, 1%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1764
Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1764
RES, 412R, 1%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 412R, 1%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0892
Product Name Res, 412R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details