Panasonic Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3740V

Description
RES, 374R, 1%, 0.25W, 0603, THICK FILM; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 374R, 1%, 0.25W, 0603, THICK FILM; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2831
Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2831
RES, 374R, 1%, 0.25W, 0603, THICK FILM; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 374R, 1%, 0.25W, 0603, THICK FILM; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2830
Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2830
RES, 374R, 1%, 0.25W, 0603, THICK FILM; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 374R, 1%, 0.25W, 0603, THICK FILM; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2831
Product Name Res, 374R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details